AD5122BRUZ100-RL7
AD5122BRUZ100-RL7
Active
Description:  128TAP, DUAL DIGIPOT, NVM, SPI
Manufacturer:  Analog Devices
History Price: $2.70000
In Stock: 31700
AD5122BRUZ100-RL7 vs AD5292BRUZ-100-RL7
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Programmable
Not Verified
Not Verified
Taper
Linear
Linear
Configuration
Potentiometer
Potentiometer
Number of Circuits
2
1
Number of Taps
128
1024
Resistance (Ohms)
100k
100k
Interface
SPI
SPI
Memory Type
Non-Volatile
Non-Volatile
Voltage - Supply
2.3V ~ 5.5V, ?.25V ~ 2.75V
9V ~ 33V, ?V ~ 16.5V
Features
Cascade Pin
Cascade Pin
Tolerance
?%
?%
Temperature Coefficient (Typ)
35ppm/ ℃
35ppm/ ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
16-TSSOP
14-TSSOP
Package / Case
16-TSSOP (0.173", 4.40mm Width)
14-TSSOP (0.173", 4.40mm Width)
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 105 ℃
Resistance - Wiper (Ohms) (Typ)
130
60