AD5122ABRUZ100-RL7
AD5122ABRUZ100-RL7
Active
Description:  128TAP, DUAL DIGIPOT, NVM, I2C
Manufacturer:  Analog Devices
History Price: $2.70000
In Stock: 14000
AD5122ABRUZ100-RL7 vs AD5290YRMZ10
Series
Automotive
-
Packaging
Tape & Reel (TR)
Bulk or Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
Taper
Linear
Linear
Configuration
Potentiometer
Potentiometer
Number of Circuits
2
1
Number of Taps
128
256
Resistance (Ohms)
100k
10k
Interface
I2C
SPI
Memory Type
Non-Volatile
Volatile
Voltage - Supply
2.3V ~ 5.5V, ?.25V ~ 2.75V
4.5V ~ 33V, ?.5V ~ 16.5V
Features
Selectable Address
Cascade Pin
Tolerance
?%
?0%
Temperature Coefficient (Typ)
35ppm/ ℃
35ppm/ ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
16-TSSOP
10-MSOP
Package / Case
16-TSSOP (0.173", 4.40mm Width)
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Resistance - Wiper (Ohms) (Typ)
130
50