Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital Potentiometers
/ Analog Devices AD5112BCPZ80-500R7
AD5112BCPZ80-500R7
Active
Data Acquisition - Digital Potentiometers
Description:
IC DGTL POT 80KOHM 64TAP 8LFCSP
Manufacturer:
Analog Devices
Datasheet:
AD5112BCPZ80-500R7 Datasheet
History Price: $1.57676
In Stock: 18800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AD5112BCPZ80-500R7 vs AD5291BRUZ-50
Part No
AD5112BCPZ80-500R7
AD5291BRUZ-50
Category
Data Acquisition - Digital Potentiometers
Data Acquisition - Digital Potentiometers
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
Taper
Linear
-
Configuration
Potentiometer
-
Number of Circuits
1
1
Number of Taps
64
256
Resistance (Ohms)
80k
50k
Interface
I2C
-
Memory Type
Non-Volatile
Non-Volatile
Voltage - Supply
1.8V ~ 5.5V, 2.3V ~ 5.5V
9V ~ 33V, ?V ~ 16.5V
Features
-
-
Tolerance
?%
-
Temperature Coefficient (Typ)
35ppm/ ℃
35ppm/ ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-LFCSP-UD (2x2)
14-TSSOP
Package / Case
8-UFDFN Exposed Pad, CSP
14-TSSOP (0.173", 4.40mm Width)
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 105 ℃
Resistance - Wiper (Ohms) (Typ)
70
-