AD2S80ABD
AD2S80ABD
Active
Description:  IC R/D CONV 10/12/14/16B 40CDIP
Manufacturer:  Analog Devices
Datasheet:   AD2S80ABD Datasheet
History Price: $514.20000
In Stock: 13300
AD2S80ABD vs AD2S80ASE/883B
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
R/D Converter
R/D Converter
Number of Channels
2
2
Resolution (Bits)
10, 12, 14, 16 b
10 b, 12 b, 14 b, 16 b
Sampling Rate (Per Second)
-
-
Data Interface
Parallel
Parallel
Voltage Supply Source
Dual ?
Dual ?
Voltage - Supply
?0.8V ~ 13.2V
?0.8V ~ 13.2V, ?0.8V ~ 13.2V
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
40-CDIP (0.600", 15.24mm)
40-CDIP (0.600", 15.24mm)
Supplier Device Package
40-CDIP
40-SBDIP