Type
Digital Converter to Resolver
R/D Converter
Resolution (Bits)
14 b, 16 b
12 b
Sampling Rate (Per Second)
-
-
Data Interface
Parallel
Serial
Voltage Supply Source
Dual Supply
Dual ?
Voltage - Supply
?4.25V ~ 15.75V, ?4.25V ~ 15.75V
?.75V ~ 5.25V
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
32-CDIP (0.900", 22.86mm)
20-LCC (J-Lead)
Supplier Device Package
32-CDIP
20-PLCC (9x9)