AD2S1210BSTZ
AD2S1210BSTZ
Active
Description:  IC R/D CONV 10/12/14/16B 48LQFP
Manufacturer:  Analog Devices
History Price: $32.20000
In Stock: 43700
AD2S1210BSTZ vs AD2S80ATD/B
Series
-
-
Packaging
Tray
Tube
Status
Active
Active
Type
R/D Converter
R/D Converter
Number of Channels
2
2
Resolution (Bits)
10, 12, 14, 16 b
10, 12, 14, 16 b
Sampling Rate (Per Second)
-
-
Data Interface
Serial, Parallel
Parallel
Voltage Supply Source
Analog and Digital
Dual ?
Voltage - Supply
4.75V ~ 5.25V
?0.8V ~ 13.2V
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
48-LQFP
40-CDIP (0.600", 15.24mm)
Supplier Device Package
48-LQFP (7x7)
40-CDIP