Packaging
Bulk or Tray
Bulk
Type
R/D Converter
Digital Converter to Resolver
Resolution (Bits)
12 b
14 b, 16 b
Sampling Rate (Per Second)
-
-
Data Interface
Serial, Parallel
Parallel
Voltage Supply Source
Analog and Digital
Dual Supply
Voltage - Supply
4.75V ~ 5.25V
?4.25V ~ 15.75V, ?4.25V ~ 15.75V
Operating Temperature
-40 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
44-LQFP
32-CDIP (0.900", 22.86mm)
Supplier Device Package
44-LQFP (10x10)
32-CDIP