Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Analog Devices AD2S1200YST
AD2S1200YST
Obsolete
Data Acquisition - ADCs/DACs - Special Purpose
Description:
IC R/DCONV SNGL-SUP W/OSC 44LQFP
Manufacturer:
Analog Devices
Datasheet:
AD2S1200YST Datasheet
History Price: $25.67000
In Stock: 26000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AD2S1200YST vs AD2S80AAD
Part No
AD2S1200YST
AD2S80AAD
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Bag
Tube
Status
Obsolete
Active
Type
R/D Converter
R/D Converter
Number of Channels
2
2
Resolution (Bits)
12 b
10, 12, 14, 16 b
Sampling Rate (Per Second)
-
-
Data Interface
Serial, Parallel
Parallel
Voltage Supply Source
Analog and Digital
Dual ?
Voltage - Supply
4.75V ~ 5.25V
?0.8V ~ 13.2V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
44-LQFP
40-CDIP (0.600", 15.24mm)
Supplier Device Package
44-LQFP (10x10)
40-CDIP