AD2S1200WST
AD2S1200WST
Obsolete
Description:  IC R/DCONV SNGL-SUP W/OSC 44LQFP
Manufacturer:  Analog Devices
Datasheet:   AD2S1200WST Datasheet
History Price: $20.78000
In Stock: 13800
AD2S1200WST vs AD2S82AJPZ
Series
-
-
Packaging
Bag
Tube
Status
Obsolete
Active
Type
R/D Converter
R/D Converter
Number of Channels
2
2
Resolution (Bits)
12 b
10, 12, 14, 16 b
Sampling Rate (Per Second)
-
-
Data Interface
Serial, Parallel
Parallel
Voltage Supply Source
Analog and Digital
Dual ?
Voltage - Supply
4.75V ~ 5.25V
?0.8V ~ 13.2V
Operating Temperature
-40 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-LQFP
44-LCC (J-Lead)
Supplier Device Package
44-LQFP (10x10)
44-PLCC (16.59x16.59)