Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Analog Devices AD2426BCPZ
AD2426BCPZ
Active
Audio Special Purpose
Description:
AUDIO A2B TRANSCEIVR 1CH 32LFCSP
Manufacturer:
Analog Devices
Datasheet:
AD2426BCPZ Datasheet
History Price: $7.24000
In Stock: 34200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AD2426BCPZ vs AD2425WCCSZ-RL
Part No
AD2426BCPZ
AD2425WCCSZ-RL
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Analog Devices
Analog Devices
Series
Automotive
Automotive
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Function
Audio Transceiver
Audio Transceiver
Applications
Automotive Audio
Automotive Audio
Number of Channels
1
32
Interface
I2C, I2S
I2C, I2S
Voltage - Supply
3V ~ 3.63V
3.7V ~ 9V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 105 ℃
Specifications
-
-
Mounting Type
Surface Mount
Surface Mount, Wettable Flank
Package / Case
32-WFQFN Exposed Pad, CSP
32-WFQFN Exposed Pad, CSP
Supplier Device Package
32-LFCSP (5x5)
32-LFCSP-SS (5x5)