AD1974YSTZ
AD1974YSTZ
Active
Description:  IC ADC/AUDIO 24BIT 192K 48LQFP
Manufacturer:  Analog Devices
Datasheet:   AD1974YSTZ Datasheet
History Price: $13.47000
In Stock: 35825
AD1974YSTZ vs AD1941YSTZ-29-RL
Series
-
AD1941
Packaging
Tray
Bulk
Status
Active
Active
Type
ADC, Audio
Audio
Number of Channels
4
4
Resolution (Bits)
24 b
28 b
Sampling Rate (Per Second)
192k
192k
Data Interface
SPI
I2C
Voltage Supply Source
Analog and Digital
Single Supply
Voltage - Supply
3V ~ 3.6V
2.25V ~ 2.75V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
48-LQFP
Supplier Device Package
48-LQFP (7x7)
48-LQFP (7x7)