AD1955ARSZRL
AD1955ARSZRL
Active
Description:  IC DAC/AUDIO 24BIT 192K 28SSOP
Manufacturer:  Analog Devices
History Price: $21.28000
In Stock: 5180
AD1955ARSZRL vs AD1940YSTZRL
Series
-
SigmaDSP
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
DAC, Audio
Audio
Number of Channels
2
4
Resolution (Bits)
24 b
28 b
Sampling Rate (Per Second)
192k
192k
Data Interface
DSD, PCM
SPI
Voltage Supply Source
Analog and Digital
Single Supply
Voltage - Supply
5V
2.25V ~ 2.75V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
48-LQFP
Supplier Device Package
28-SSOP
48-LQFP (7x7)