AD1955ARSZRL
AD1955ARSZRL
Active
Description:  IC DAC/AUDIO 24BIT 192K 28SSOP
Manufacturer:  Analog Devices
History Price: $21.28000
In Stock: 5180
AD1955ARSZRL vs AD1861R-J-REEL7
Series
-
AD1861
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Type
DAC, Audio
DAC, Audio
Number of Channels
2
1
Resolution (Bits)
24 b
18 b
Sampling Rate (Per Second)
192k
-
Data Interface
DSD, PCM
Serial
Voltage Supply Source
Analog and Digital
-
Voltage - Supply
5V
?.75V ~ 5.25V, ?.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
-25 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
28-SSOP
16-SOIC