AD1940YSTZ
AD1940YSTZ
Active
Description:  IC AUDIO 28BIT 192K 48LQFP
Manufacturer:  Analog Devices
Datasheet:   AD1940YSTZ Datasheet
History Price: $16.34000
In Stock: 22385
AD1940YSTZ vs AD1953YSTZRL7
Series
SigmaDSP
SigmaDSP
Packaging
Tray
Tape & Reel (TR)
Status
Active
Obsolete
Type
Audio
DAC, Audio
Number of Channels
4
3
Resolution (Bits)
28 b
26 b
Sampling Rate (Per Second)
192k
48k
Data Interface
SPI
DSD, PCM
Voltage Supply Source
Single Supply
Analog and Digital
Voltage - Supply
2.25V ~ 2.75V
5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
48-LQFP
Supplier Device Package
48-LQFP (7x7)
48-LQFP (7x7)