AD1940YSTZ
AD1940YSTZ
Active
Description:  IC AUDIO 28BIT 192K 48LQFP
Manufacturer:  Analog Devices
Datasheet:   AD1940YSTZ Datasheet
History Price: $16.34000
In Stock: 22385
AD1940YSTZ vs AD1864N-K
Series
SigmaDSP
AD1864
Packaging
Tray
Bulk
Status
Active
Active
Type
Audio
DAC, Audio
Number of Channels
4
2
Resolution (Bits)
28 b
18 b
Sampling Rate (Per Second)
192k
-
Data Interface
SPI
-
Voltage Supply Source
Single Supply
Analog and Digital, Dual ?
Voltage - Supply
2.25V ~ 2.75V
?.75V ~ 13.2V, ?.75V ~ 13.2V
Operating Temperature
-40 ℃ ~ 125 ℃
-25 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
48-LQFP
24-DIP (0.300", 7.62mm)
Supplier Device Package
48-LQFP (7x7)
24-PDIP