Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Encoders, Decoders, Converters
/ Analog Devices AD1896AYRS
AD1896AYRS
Obsolete
Interface - Encoders, Decoders, Converters
Description:
IC CONV SAMPLE RATE ASYNC 28SSOP
Manufacturer:
Analog Devices
Datasheet:
AD1896AYRS Datasheet
History Price: Obsolete
In Stock: 7000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AD1896AYRS vs AD1892JR
Part No
AD1896AYRS
AD1892JR
Category
Interface - Encoders, Decoders, Converters
Interface - Encoders, Decoders, Converters
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Sample Rate Converter
Sample Rate Converter
Applications
Automotive Audio, Processing, Receivers
Players, Recorders
Voltage - Supply, Analog
-
-
Voltage - Supply, Digital
3.13V ~ 3.46V
4.5V ~ 5.5V
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SSOP
28-SOIC