Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Encoders, Decoders, Converters
/ Analog Devices AD1890JPZ
AD1890JPZ
Obsolete
Interface - Encoders, Decoders, Converters
Description:
IC CONV SAMPLE RATE ASYNC 28PLCC
Manufacturer:
Analog Devices
Datasheet:
AD1890JPZ Datasheet
History Price: $32.39000
In Stock: 27100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AD1890JPZ vs AD1896AYRS
Part No
AD1890JPZ
AD1896AYRS
Category
Interface - Encoders, Decoders, Converters
Interface - Encoders, Decoders, Converters
Manufacturer
Analog Devices
Analog Devices
Series
SamplePort
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Sample Rate Converter
Sample Rate Converter
Applications
Mixing, Routers
Automotive Audio, Processing, Receivers
Voltage - Supply, Analog
-
-
Voltage - Supply, Digital
2.7V ~ 5.5V
3.13V ~ 3.46V
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LCC (J-Lead)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-PLCC (11.51x11.51)
28-SSOP