AD1864P-J
AD1864P-J
Active
Description:  DUAL 18-BIT AUDIO DAC
Manufacturer:  Analog Devices
Datasheet:   AD1864P-J Datasheet
History Price: $31.93000
In Stock: 24100
AD1864P-J vs AD1955ARSZRL
Series
AD1864
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Type
DAC, Audio
DAC, Audio
Number of Channels
2
2
Resolution (Bits)
18 b
24 b
Sampling Rate (Per Second)
-
192k
Data Interface
-
DSD, PCM
Voltage Supply Source
Analog and Digital, Dual ?
Analog and Digital
Voltage - Supply
?.75V ~ 13.2V, ?.75V ~ 13.2V
5V
Operating Temperature
-25 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LCC (J-Lead)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-PLCC (11.51x11.51)
28-SSOP