Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Analog Devices AD1864P-J
AD1864P-J
Active
Data Acquisition - ADCs/DACs - Special Purpose
Description:
DUAL 18-BIT AUDIO DAC
Manufacturer:
Analog Devices
Datasheet:
AD1864P-J Datasheet
History Price: $31.93000
In Stock: 24100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AD1864P-J vs AD1877JR-REEL
Part No
AD1864P-J
AD1877JR-REEL
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Analog Devices
Analog Devices
Series
AD1864
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
DAC, Audio
ADC, Audio
Number of Channels
2
2
Resolution (Bits)
18 b
16 b
Sampling Rate (Per Second)
-
48k
Data Interface
-
Serial
Voltage Supply Source
Analog and Digital, Dual ?
Analog and Digital
Voltage - Supply
?.75V ~ 13.2V, ?.75V ~ 13.2V
2.25V ~ 4.75V, 2.25V ~ 4.75V
Operating Temperature
-25 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LCC (J-Lead)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-PLCC (11.51x11.51)
28-SOIC