Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Analog Devices AD1862N
AD1862N
Active
Data Acquisition - ADCs/DACs - Special Purpose
Description:
ULTRALOW NOISE 20-BIT AUDIO DAC
Manufacturer:
Analog Devices
Datasheet:
AD1862N Datasheet
History Price: $22.93000
In Stock: 49805
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AD1862N vs AD1856R-REEL7
Part No
AD1862N
AD1856R-REEL7
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
DAC, Audio
DAC, Audio
Number of Channels
1
1
Resolution (Bits)
20 b
16 b
Sampling Rate (Per Second)
352.8k
-
Data Interface
-
Serial
Voltage Supply Source
Analog and Digital, Dual ?
Dual ?
Voltage - Supply
10.8V ~ 13.2V, 4.75V ~ 13.2V
4.75V ~ 13.2V, 4.75V ~ 13.2V
Operating Temperature
-25 ℃ ~ 70 ℃
-25 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-PDIP
16-SOIC