Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Analog Devices AD1860R-J
AD1860R-J
Active
Data Acquisition - ADCs/DACs - Special Purpose
Description:
DAC,SERIAL INPUT LOADING
Manufacturer:
Analog Devices
Datasheet:
AD1860R-J Datasheet
History Price: $8.17000
In Stock: 6400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AD1860R-J vs AD1856RZ-K
Part No
AD1860R-J
AD1856RZ-K
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
DAC, Audio
DAC, Audio
Number of Channels
-
1
Resolution (Bits)
18 b
16 b
Sampling Rate (Per Second)
-
-
Data Interface
-
Serial
Voltage Supply Source
Dual ?
Dual ?
Voltage - Supply
?.75V ~ 13.2V, ?.75V ~ 13.2V
4.75 V ~ 13.2V, 4.75V ~ 13.2V
Operating Temperature
-25 ℃ ~ 70 ℃
-25 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
16-SOIC