AD1860N
AD1860N
Active
Description:  DAC,SERIAL INPUT LOADING
Manufacturer:  Analog Devices
Datasheet:   AD1860N Datasheet
History Price: $10.64000
In Stock: 32000
AD1860N vs AD1954YSTZ
Series
-
SigmaDSP
Packaging
Bulk
Bulk or Tray
Status
Active
Active
Type
DAC, Audio
DAC, Audio
Number of Channels
-
3
Resolution (Bits)
18 b
26 b
Sampling Rate (Per Second)
-
48k
Data Interface
-
DSD, PCM
Voltage Supply Source
Dual ?
Analog and Digital
Voltage - Supply
?.75V ~ 13.2V, ?.75V ~ 13.2V
5V
Operating Temperature
-25 ℃ ~ 70 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
48-LQFP
Supplier Device Package
16-PDIP
48-LQFP (7x7)