AD1860N
AD1860N
Active
Description:  DAC,SERIAL INPUT LOADING
Manufacturer:  Analog Devices
Datasheet:   AD1860N Datasheet
History Price: $10.64000
In Stock: 28300
AD1860N vs AD1866RZ
Part No
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Type
DAC, Audio
DAC, Audio
Number of Channels
-
2
Resolution (Bits)
18 b
16 b
Sampling Rate (Per Second)
-
-
Data Interface
-
Serial
Voltage Supply Source
Dual ?
Analog and Digital
Voltage - Supply
?.75V ~ 13.2V, ?.75V ~ 13.2V
3.5V ~ 5.25V
Operating Temperature
-25 ℃ ~ 70 ℃
-35 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-PDIP
16-SOIC