AD1860N-K
AD1860N-K
Active
Description:  DAC,SERIAL INPUT LOADING
Manufacturer:  Analog Devices
Datasheet:   AD1860N-K Datasheet
History Price: $16.72000
In Stock: 48730
AD1860N-K vs AD1877JR-REEL
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
DAC, Audio
ADC, Audio
Number of Channels
-
2
Resolution (Bits)
18 b
16 b
Sampling Rate (Per Second)
-
48k
Data Interface
-
Serial
Voltage Supply Source
Dual ?
Analog and Digital
Voltage - Supply
?.75V ~ 13.2V, ?.75V ~ 13.2V
2.25V ~ 4.75V, 2.25V ~ 4.75V
Operating Temperature
-25 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-PDIP
28-SOIC