AD1856R-K-REEL7
AD1856R-K-REEL7
Active
Description:  16-BIT PCM AUDIO DAC
Manufacturer:  Analog Devices
History Price: $17.47000
In Stock: 45400
AD1856R-K-REEL7 vs AD1941YSTZRL
Series
AD1856
SigmaDSP
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Type
DAC, Audio
Audio
Number of Channels
1
4
Resolution (Bits)
16 b
28 b
Sampling Rate (Per Second)
-
192k
Data Interface
Serial
I2C
Voltage Supply Source
-
Single Supply
Voltage - Supply
?.75V ~ 13.2V, ?.75V ~ 13.2V
2.25V ~ 2.75V
Operating Temperature
-25 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
48-LQFP
Supplier Device Package
16-SOIC
48-LQFP (7x7)