Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Analog Devices AD1856R-K-REEL7
AD1856R-K-REEL7
Active
Data Acquisition - ADCs/DACs - Special Purpose
Description:
16-BIT PCM AUDIO DAC
Manufacturer:
Analog Devices
Datasheet:
AD1856R-K-REEL7 Datasheet
History Price: $17.47000
In Stock: 45400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AD1856R-K-REEL7 vs AD1941YSTZ-29-RL
Part No
AD1856R-K-REEL7
AD1941YSTZ-29-RL
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Analog Devices
Analog Devices
Series
AD1856
AD1941
Packaging
Bulk
Bulk
Status
Active
Active
Type
DAC, Audio
Audio
Number of Channels
1
4
Resolution (Bits)
16 b
28 b
Sampling Rate (Per Second)
-
192k
Data Interface
Serial
I2C
Voltage Supply Source
-
Single Supply
Voltage - Supply
?.75V ~ 13.2V, ?.75V ~ 13.2V
2.25V ~ 2.75V
Operating Temperature
-25 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
48-LQFP
Supplier Device Package
16-SOIC
48-LQFP (7x7)