AD1856R-K-REEL7
AD1856R-K-REEL7
Active
Description:  16-BIT PCM AUDIO DAC
Manufacturer:  Analog Devices
History Price: $17.47000
In Stock: 45400
AD1856R-K-REEL7 vs AD1877JR-REEL
Series
AD1856
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
DAC, Audio
ADC, Audio
Number of Channels
1
2
Resolution (Bits)
16 b
16 b
Sampling Rate (Per Second)
-
48k
Data Interface
Serial
Serial
Voltage Supply Source
-
Analog and Digital
Voltage - Supply
?.75V ~ 13.2V, ?.75V ~ 13.2V
2.25V ~ 4.75V, 2.25V ~ 4.75V
Operating Temperature
-25 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
28-SOIC