Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Analog Devices AD1856R-J
AD1856R-J
Active
Data Acquisition - ADCs/DACs - Special Purpose
Description:
16-BIT PCM AUDIO DAC
Manufacturer:
Analog Devices
Datasheet:
AD1856R-J Datasheet
History Price: $9.66000
In Stock: 33200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AD1856R-J vs AD1877JRZ-RL
Part No
AD1856R-J
AD1877JRZ-RL
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Type
DAC, Audio
ADC, Audio
Number of Channels
1
2
Resolution (Bits)
16 b
16 b
Sampling Rate (Per Second)
-
48k
Data Interface
Serial
Serial
Voltage Supply Source
Dual ?
Analog and Digital
Voltage - Supply
4.75V ~ 13.2V, 4.75V ~ 13.2V
4.75V ~ 5.25V
Operating Temperature
-25 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
28-SOIC