AD1851R-REEL7
AD1851R-REEL7
Obsolete
Description:  IC DAC AUDIO FASTSET 16B 16SOIC
Manufacturer:  Analog Devices
History Price: Obsolete
In Stock: 44430
AD1851R-REEL7 vs AD1871YRSZ-REEL
Series
-
-
Packaging
Cut Tape (CT)
Tape & Reel (TR)
Status
Obsolete
Active
Type
DAC, Audio
ADC, Audio
Number of Channels
-
2
Resolution (Bits)
16 b
24 b
Sampling Rate (Per Second)
-
96k
Data Interface
PCM
SPI
Voltage Supply Source
Dual ?
Analog and Digital
Voltage - Supply
?V
2.7V ~ 5.5V, 4.5V ~ 5.5V
Operating Temperature
-25 ℃ ~ 70 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
16-SOIC
28-SSOP