AD1833AST
AD1833AST
Active
Description:  MULTI-CH 24-BIT SIGMA-DELTA DAC
Manufacturer:  Analog Devices
Datasheet:   AD1833AST Datasheet
History Price: $10.00000
In Stock: 10000
AD1833AST vs AD1866RZ
Series
AD1833
-
Packaging
Bulk
Tube
Status
Active
Active
Type
DAC, Audio
DAC, Audio
Number of Channels
6
2
Resolution (Bits)
24 b
16 b
Sampling Rate (Per Second)
192kHz
-
Data Interface
I2S, Serial, SPI
Serial
Voltage Supply Source
Analog and Digital
Analog and Digital
Voltage - Supply
4.5V ~ 5.5V, 3.3V, 4.5V ~ 5.5V
3.5V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
-35 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
48-LQFP (7x7)
16-SOIC