Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Analog Devices AD1833AST
AD1833AST
Active
Data Acquisition - ADCs/DACs - Special Purpose
Description:
MULTI-CH 24-BIT SIGMA-DELTA DAC
Manufacturer:
Analog Devices
Datasheet:
AD1833AST Datasheet
History Price: $10.00000
In Stock: 10000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AD1833AST vs AD1864N-K
Part No
AD1833AST
AD1864N-K
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Analog Devices
Analog Devices
Series
AD1833
AD1864
Packaging
Bulk
Bulk
Status
Active
Active
Type
DAC, Audio
DAC, Audio
Number of Channels
6
2
Resolution (Bits)
24 b
18 b
Sampling Rate (Per Second)
192kHz
-
Data Interface
I2S, Serial, SPI
-
Voltage Supply Source
Analog and Digital
Analog and Digital, Dual ?
Voltage - Supply
4.5V ~ 5.5V, 3.3V, 4.5V ~ 5.5V
?.75V ~ 13.2V, ?.75V ~ 13.2V
Operating Temperature
-40 ℃ ~ 85 ℃
-25 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
48-LQFP
24-DIP (0.300", 7.62mm)
Supplier Device Package
48-LQFP (7x7)
24-PDIP