AD1833AST
AD1833AST
Active
Description:  MULTI-CH 24-BIT SIGMA-DELTA DAC
Manufacturer:  Analog Devices
Datasheet:   AD1833AST Datasheet
History Price: $10.00000
In Stock: 10000
AD1833AST vs AD1862N
Part No
Series
AD1833
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
DAC, Audio
DAC, Audio
Number of Channels
6
1
Resolution (Bits)
24 b
20 b
Sampling Rate (Per Second)
192kHz
352.8k
Data Interface
I2S, Serial, SPI
-
Voltage Supply Source
Analog and Digital
Analog and Digital, Dual ?
Voltage - Supply
4.5V ~ 5.5V, 3.3V, 4.5V ~ 5.5V
10.8V ~ 13.2V, 4.75V ~ 13.2V
Operating Temperature
-40 ℃ ~ 85 ℃
-25 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
48-LQFP
16-DIP (0.300", 7.62mm)
Supplier Device Package
48-LQFP (7x7)
16-PDIP