AD1833ACSTZ
AD1833ACSTZ
Obsolete
Description:  IC DAC/AUDIO 24BIT 192K 48LQFP
Manufacturer:  Analog Devices
Datasheet:   AD1833ACSTZ Datasheet
History Price: Obsolete
In Stock: 28900
AD1833ACSTZ vs AD1860R
Series
-
-
Packaging
Tray
Bulk
Status
Obsolete
Active
Type
DAC, Audio
DAC, Audio
Number of Channels
3
-
Resolution (Bits)
24 b
18 b
Sampling Rate (Per Second)
192k
-
Data Interface
DSP, I2S
-
Voltage Supply Source
Analog and Digital
Dual ?
Voltage - Supply
3.3V ~ 5.5V
?.75V ~ 13.2V, ?.75V ~ 13.2V
Operating Temperature
-40 ℃ ~ 85 ℃
-25 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
48-LQFP (7x7)
16-SOIC