AD1833AASTZ
AD1833AASTZ
Obsolete
Description:  IC DAC/AUDIO 24BIT 192K 48LQFP
Manufacturer:  Analog Devices
Datasheet:   AD1833AASTZ Datasheet
History Price: Obsolete
In Stock: 43355
AD1833AASTZ vs AD1974WBSTZ
Series
-
Automotive
Packaging
Tray
Tray
Status
Obsolete
Active
Type
DAC, Audio
ADC, Audio
Number of Channels
3
4
Resolution (Bits)
24 b
24 b
Sampling Rate (Per Second)
192k
192k
Data Interface
DSP, I2S
I2S
Voltage Supply Source
Analog and Digital
Analog and Digital
Voltage - Supply
3.3V ~ 5.5V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
48-LQFP
Supplier Device Package
48-LQFP (7x7)
48-LQFP (7x7)