Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Analog Devices AD1815JS
AD1815JS
Active
Audio Special Purpose
Description:
SOUNDCOMM CONTROLLER
Manufacturer:
Analog Devices
Datasheet:
AD1815JS Datasheet
History Price: $12.67000
In Stock: 43300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AD1815JS vs AD1896AYRSZ
Part No
AD1815JS
AD1896AYRSZ
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Analog Devices
Analog Devices
Series
AD1815
-
Packaging
Bulk
Tube
Status
Active
Active
Function
Audio ADC, DAC
Sample Rate Converter
Applications
Audio, Communication Systems
Digital Audio Interfacing
Number of Channels
1
2
Interface
I2S
I2S, TDM
Voltage - Supply
4.75V ~ 5.25V
3.3V, 5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 105 ℃ (TA)
Specifications
-
6kHz ~ 215kHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-BQFP
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
100-PQFP (20x14)
28-SSOP