Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Broadcom ACPL-C797-500E
ACPL-C797-500E
Active
Data Acquisition - ADCs/DACs - Special Purpose
Description:
IC ISOLATED MODUL 16BIT 10M 8SSO
Manufacturer:
Broadcom
Datasheet:
ACPL-C797-500E Datasheet
History Price: $7.01000
In Stock: 17900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ACPL-C797-500E vs ACPL-7970-300E
Part No
ACPL-C797-500E
ACPL-7970-300E
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Broadcom
Broadcom
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Type
Isolated Module
Isolated Module
Number of Channels
1
1
Resolution (Bits)
16 b
16 b
Sampling Rate (Per Second)
10M
10M
Data Interface
-
-
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
3.3V ~ 5.5V
3.3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.268", 6.81mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SO Stretched
8-DIP