ACE1502EN
ACE1502EN
Obsolete
Description:  IC MCU 8BIT 2KB EEPROM 8DIP
Manufacturer:  onsemi
Datasheet:   ACE1502EN Datasheet
History Price: Obsolete
In Stock: 16100
ACE1502EN vs ACE1502EM
Series
ACEX 15xx
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Core Processor
ACE1502
ACE1502
Core Size
8-Bit
8-Bit
Speed
25MHz
25MHz
Connectivity
-
-
Peripherals
Brown-out Detect/Reset, LVD, POR, PWM, WDT
Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O
6
8
Program Memory Size
2KB (2K x 8)
2KB (2K x 8)
Program Memory Type
EEPROM
EEPROM
EEPROM Size
64 x 8
64 x 8
RAM Size
64 x 8
64 x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 3.6V
1.8V ~ 3.6V
Data Converters
-
-
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.400", 10.16mm)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-DIP
14-SOIC