Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Fairchild Semiconductor ACE1502EMX
ACE1502EMX
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 8BIT 2KB EEPROM 14SOIC
Manufacturer:
Fairchild Semiconductor
Datasheet:
ACE1502EMX Datasheet
History Price: $1.46000
In Stock: 3900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ACE1502EMX vs ACE1101N
Part No
ACE1502EMX
ACE1101N
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Fairchild Semiconductor
Fairchild Semiconductor
Series
ACEX 15xx
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Core Processor
ACE1502
ACE1001
Core Size
8-Bit
8-Bit
Speed
25MHz
4MHz
Connectivity
-
-
Peripherals
Brown-out Detect/Reset, LVD, POR, PWM, WDT
Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O
8
6
Program Memory Size
2KB (2K x 8)
1KB (1K x 8)
Program Memory Type
EEPROM
EEPROM
EEPROM Size
64 x 8
64 x 8
RAM Size
64 x 8
64 x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 3.6V
2.2V ~ 5.5V
Data Converters
-
-
Oscillator Type
Internal
External, Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
14-SOIC
8-DIP