Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Fairchild Semiconductor ACE1202EM
ACE1202EM
Active
Embedded - Microcontrollers
Description:
8-BIT, EEPROM, ACE1202 CPU, 1MHZ
Manufacturer:
Fairchild Semiconductor
Datasheet:
ACE1202EM Datasheet
History Price: $1.83000
In Stock: 30700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ACE1202EM vs ACE1001MT8
Part No
ACE1202EM
ACE1001MT8
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Fairchild Semiconductor
Fairchild Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
ACE1202
ACE1001
Core Size
8-Bit
8-Bit
Speed
4MHz
4MHz
Connectivity
-
-
Peripherals
Brown-out Detect/Reset, LVD, POR, PWM, WDT
Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O
8
6
Program Memory Size
2KB (2K x 8)
1KB (1K x 8)
Program Memory Type
EEPROM
EEPROM
EEPROM Size
64 x 8
64 x 8
RAM Size
64 x 8
64 x 8
Voltage - Supply (Vcc/Vdd)
2.2V ~ 5.5V
2.2V ~ 5.5V
Data Converters
-
-
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-SOIC
8-TSSOP