Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Fairchild Semiconductor ACE1001EN
ACE1001EN
Active
Embedded - Microcontrollers
Description:
IC MCU 8BIT 1KB EEPROM 8DIP
Manufacturer:
Fairchild Semiconductor
Datasheet:
ACE1001EN Datasheet
History Price: $0.53000
In Stock: 31900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ACE1001EN vs ACE1502EMT8X
Part No
ACE1001EN
ACE1502EMT8X
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Fairchild Semiconductor
Fairchild Semiconductor
Series
ACEX 10xx
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
ACE1001
ACE1502
Core Size
8-Bit
8-Bit
Speed
4MHz
25MHz
Connectivity
-
-
Peripherals
Brown-out Detect/Reset, LVD, POR, PWM, WDT
Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O
6
8
Program Memory Size
1KB (1K x 8)
2KB (2K x 8)
Program Memory Type
EEPROM
EEPROM
EEPROM Size
64 x 8
64 x 8
RAM Size
64 x 8
64 x 8
Voltage - Supply (Vcc/Vdd)
2.2V ~ 5.5V
1.8V ~ 3.6V
Data Converters
-
-
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-DIP
8-TSSOP