ACE1001EM8X
ACE1001EM8X
Active
Description:  ACE1001 - MICROCONTROLLER, 8-BIT
Manufacturer:  Fairchild Semiconductor
Datasheet:   ACE1001EM8X Datasheet
History Price: $1.30000
In Stock: 800
ACE1001EM8X vs ACE1101BEN
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
-
ACE1001
Core Size
-
8-Bit
Speed
-
4MHz
Connectivity
-
-
Peripherals
-
Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O
-
6
Program Memory Size
-
1KB (1K x 8)
Program Memory Type
-
EEPROM
EEPROM Size
-
64 x 8
RAM Size
-
64 x 8
Voltage - Supply (Vcc/Vdd)
-
2.7V ~ 5.5V
Data Converters
-
-
Oscillator Type
-
External, Internal
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Through Hole
Package / Case
-
8-DIP (0.300", 7.62mm)
Supplier Device Package
-
8-DIP