Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Fairchild Semiconductor ACE1001EM8X
ACE1001EM8X
Active
Embedded - Microcontrollers
Description:
ACE1001 - MICROCONTROLLER, 8-BIT
Manufacturer:
Fairchild Semiconductor
Datasheet:
ACE1001EM8X Datasheet
History Price: $1.30000
In Stock: 800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ACE1001EM8X vs ACE1001EM8
Part No
ACE1001EM8X
ACE1001EM8
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Fairchild Semiconductor
Fairchild Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
-
ACE1001
Core Size
-
8-Bit
Speed
-
4MHz
Connectivity
-
-
Peripherals
-
Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O
-
6
Program Memory Size
-
1KB (1K x 8)
Program Memory Type
-
EEPROM
EEPROM Size
-
64 x 8
RAM Size
-
64 x 8
Voltage - Supply (Vcc/Vdd)
-
2.2V ~ 5.5V
Data Converters
-
-
Oscillator Type
-
External, Internal
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
8-SOIC