A8697ELJTR-T
A8697ELJTR-T
Obsolete
Description:  IC REG BUCK ADJUSTABLE 4A 8SOIC
Manufacturer:  Allegro MicroSystems
History Price: Obsolete
In Stock: 48900
A8697ELJTR-T vs A8650KLYTR-T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
8V
2.5V
Voltage - Input (Max)
25V
5.5V
Voltage - Output (Min/Fixed)
0.8V
0.8V
Voltage - Output (Max)
20V
5.5V
Current - Output
4A
2A
Frequency - Switching
-
250kHz ~ 2.45MHz
Synchronous Rectifier
No
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package
8-SOIC-EP
10-MSOP-EP