A8697ELJ-T
A8697ELJ-T
Obsolete
Description:  IC REG BUCK ADJUSTABLE 4A 8SOIC
Manufacturer:  Allegro MicroSystems
Datasheet:   A8697ELJ-T Datasheet
History Price: Obsolete
In Stock: 17800
A8697ELJ-T vs A8698ELJ-T
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
8V
8V
Voltage - Input (Max)
25V
25V
Voltage - Output (Min/Fixed)
0.8V
0.8V
Voltage - Output (Max)
20V
20V
Current - Output
4A
3A
Frequency - Switching
-
-
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-SOIC-EP
8-SOIC-EP