A8653KLPTR-T
A8653KLPTR-T
Active
Description:  IC REG BUCK ADJ 2.5A 16TSSOP
Manufacturer:  Allegro MicroSystems
History Price: $1.89000
In Stock: 24500
A8653KLPTR-T vs A8650KLYTR-T
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4V
2.5V
Voltage - Input (Max)
36V
5.5V
Voltage - Output (Min/Fixed)
3.3V
0.8V
Voltage - Output (Max)
5.75V
5.5V
Current - Output
2.5A
2A
Frequency - Switching
100kHz ~ 2MHz
250kHz ~ 2.45MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 150 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package
16-eTSSOP-EP
10-MSOP-EP