A8651KLPTR-T-1
A8651KLPTR-T-1
Active
Description:  IC REG BUCK ADJ 2A DL 20TSSOP
Manufacturer:  Allegro MicroSystems
History Price: $2.13000
In Stock: 12300
A8651KLPTR-T-1 vs A8697ELJTR-T
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
2
1
Voltage - Input (Min)
2.5V
8V
Voltage - Input (Max)
5.5V
25V
Voltage - Output (Min/Fixed)
0.8V
0.8V
Voltage - Output (Max)
5.5V
20V
Current - Output
2A
4A
Frequency - Switching
350kHz ~ 2.2MHz
-
Synchronous Rectifier
Yes
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
20-TSSOP-EP
8-SOIC-EP