Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Allegro MicroSystems A8651KLPTR-T-1
A8651KLPTR-T-1
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJ 2A DL 20TSSOP
Manufacturer:
Allegro MicroSystems
Datasheet:
A8651KLPTR-T-1 Datasheet
History Price: $2.13000
In Stock: 12300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
A8651KLPTR-T-1 vs A8652KLPTR-T
Part No
A8651KLPTR-T-1
A8652KLPTR-T
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
2
1
Voltage - Input (Min)
2.5V
4V
Voltage - Input (Max)
5.5V
36V
Voltage - Output (Min/Fixed)
0.8V
3.3V
Voltage - Output (Max)
5.5V
5.75V
Current - Output
2A
1A
Frequency - Switching
350kHz ~ 2.2MHz
100kHz ~ 2MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 150 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
20-TSSOP-EP
16-eTSSOP-EP