A8650KLYTR-T
A8650KLYTR-T
Active
Description:  IC REG BUCK ADJUSTABLE 2A 10MSOP
Manufacturer:  Allegro MicroSystems
History Price: $1.39500
In Stock: 100
A8650KLYTR-T vs A8697ELJTR-T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.5V
8V
Voltage - Input (Max)
5.5V
25V
Voltage - Output (Min/Fixed)
0.8V
0.8V
Voltage - Output (Max)
5.5V
20V
Current - Output
2A
4A
Frequency - Switching
250kHz ~ 2.45MHz
-
Synchronous Rectifier
Yes
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
10-MSOP-EP
8-SOIC-EP