A8582KLPTR-T
A8582KLPTR-T
Active
Description:  IC REG BUCK ADJ 2A 16TSSOP
Manufacturer:  Allegro MicroSystems
History Price: $1.39500
In Stock: 40300
A8582KLPTR-T vs A8586KLJTR-T
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.7V
3.8V
Voltage - Input (Max)
36V
36V
Voltage - Output (Min/Fixed)
0.8V
0.8V
Voltage - Output (Max)
36V
30V
Current - Output
2A
3.5A
Frequency - Switching
250kHz ~ 2.45MHz
200kHz ~ 4MHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
16-eTSSOP-EP
8-SOIC-EP