Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Allegro MicroSystems A8582KLPTR-T
A8582KLPTR-T
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJ 2A 16TSSOP
Manufacturer:
Allegro MicroSystems
Datasheet:
A8582KLPTR-T Datasheet
History Price: $1.39500
In Stock: 40300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
A8582KLPTR-T vs A8585KLKTR-T-2
Part No
A8582KLPTR-T
A8585KLKTR-T-2
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
4.7V
4V
Voltage - Input (Max)
36V
35V
Voltage - Output (Min/Fixed)
0.8V
5V
Voltage - Output (Max)
36V
-
Current - Output
2A
2A
Frequency - Switching
250kHz ~ 2.45MHz
300kHz ~ 550kHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
10-LSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
16-eTSSOP-EP
10-SOIC